Manufacturer: Texas Instruments
Win Source Part Number: 1256001-SN74LVTH245A
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVTH245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 7LVT2245PWDH; PI74LVTC245LE; PI74LVTC245LX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1256001-SN74LVTH245APWRG4 | SN74LVTH245APWRG4 | SN74LVTH245APWRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH245APWRG4 | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount; SMD | Surface Mount | Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) |