BUS TRANSCEIVER OCTAL, 74LVTH245; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVT245; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4955 |
| Product Name | Bus Transceiver Octal, 74Lvth245; Logic Device Type Texas Instruments |