Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH245AMDBREP SN74LVTH245AMDBREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255998-SN74LVTH245A MDBREP Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVTH245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74LVTH245MSAXNL; 74LVT245MSAX_NL; 74LVT2245MSA_NL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255998-SN74LVTH245A MDBREP Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVTH245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74LVTH245MSAXNL; 74LVT245MSAX_NL; 74LVT2245MSA_NL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH245AMDBREP - 1255998-SN74LVTH245AMDBREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH245AMDBREP
1255998-SN74LVTH245AMDBREP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH245AMDBREP 1255998-SN74LVTH245AMDBREP
Manufacturer: Texas Instruments Win Source Part Number: 1255998-SN74LVTH245A MDBREP Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVTH245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74LVTH245MSAXNL; 74LVT245MSAX_NL; 74LVT2245MSA_NL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255998-SN74LVTH245AMDBREP
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVTH245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74LVTH245MSAXNL; 74LVT245MSAX_NL; 74LVT2245MSA_NL;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LVTH245AMDBREP - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH245AMDBREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH245AMDBREP
Buffers, Drivers, Receivers, Transceivers SN74LVTH245AMDBREP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1255998-SN74LVTH245AMDBREP SN74LVTH245AMDBREP SN74LVTH245AMDBREP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH245AMDBREP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details