Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH245AIPWREP

Description
Win Source Part Number: 1259212-SN74LVTH245A IPWREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22390-1R,296-223 90-6R,296-22390-6,-2 96-22390-1,296-22390 -1,296-22390-2,296-2 2390-2R,-SN74LVTH245 AIPWREPR,-V62/04723- 01XE,-296-22390-1R,2 156-SN74LVTH245AIPWR EP,V62/04723-01XE,-2 96-22390-1,-V62/0472 3-01XER,TEXTISSN74LV TH245AIPWREP Base Product Number: 74LVTH245
Request a Quote Datasheet
Description
Win Source Part Number: 1259212-SN74LVTH245A IPWREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22390-1R,296-223 90-6R,296-22390-6,-2 96-22390-1,296-22390 -1,296-22390-2,296-2 2390-2R,-SN74LVTH245 AIPWREPR,-V62/04723- 01XE,-296-22390-1R,2 156-SN74LVTH245AIPWR EP,V62/04723-01XE,-2 96-22390-1,-V62/0472 3-01XER,TEXTISSN74LV TH245AIPWREP Base Product Number: 74LVTH245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259212-SN74LVTH245AIPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259212-SN74LVTH245AIPWREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259212-SN74LVTH245AIPWREP
Win Source Part Number: 1259212-SN74LVTH245A IPWREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22390-1R,296-223 90-6R,296-22390-6,-2 96-22390-1,296-22390 -1,296-22390-2,296-2 2390-2R,-SN74LVTH245 AIPWREPR,-V62/04723- 01XE,-296-22390-1R,2 156-SN74LVTH245AIPWR EP,V62/04723-01XE,-2 96-22390-1,-V62/0472 3-01XER,TEXTISSN74LV TH245AIPWREP Base Product Number: 74LVTH245

Win Source Part Number: 1259212-SN74LVTH245AIPWREP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22390-1R,296-22390-6R,296-22390-6,-296-22390-1,296-22390-1,296-22390-2,296-22390-2R,-SN74LVTH245AIPWREPR,-V62/04723-01XE,-296-22390-1R,2156-SN74LVTH245AIPWREP,V62/04723-01XE,-296-22390-1,-V62/04723-01XER,TEXTISSN74LVTH245AIPWREP
Base Product Number: 74LVTH245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH245AIPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH245AIPWREP
Buffers, Drivers, Receivers, Transceivers SN74LVTH245AIPWREP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259212-SN74LVTH245AIPWREP SN74LVTH245AIPWREP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details