Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVTH244ARGYR

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-13986-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13986-6-ND
Buffers, Drivers, Receivers, Transceivers 296-13986-6-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-13986-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13986-1-ND
Buffers, Drivers, Receivers, Transceivers 296-13986-1-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-13986-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-13986-2-ND
Buffers, Drivers, Receivers, Transceivers 296-13986-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259219-SN74LVTH244ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259219-SN74LVTH244ARGYR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259219-SN74LVTH244ARGYR
Win Source Part Number: 1259219-SN74LVTH244A RGYR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13986-2,296-1398 6-1,-SN74LVTH244ARGY RG4R,296-13986-6R,29 6-13986-1R,-SN74LVTH 244ARGYRR,2156-SN74L VTH244ARGYR,SN74LVTH 244ARGYRG4,TEXTISSN7 4LVTH244ARGYR,-296-1 3986-1,-296-13986-1, 296-13986-2R,-296-13 986-1R,SN74LVTH244AR GYRG4,-SN74LVTH244AR GYRG4,296-13986-6 Base Product Number: 74LVTH244

Win Source Part Number: 1259219-SN74LVTH244ARGYR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13986-2,296-13986-1,-SN74LVTH244ARGYRG4R,296-13986-6R,296-13986-1R,-SN74LVTH244ARGYRR,2156-SN74LVTH244ARGYR,SN74LVTH244ARGYRG4,TEXTISSN74LVTH244ARGYR,-296-13986-1,-296-13986-1,296-13986-2R,-296-13986-1R,SN74LVTH244ARGYRG4,-SN74LVTH244ARGYRG4,296-13986-6
Base Product Number: 74LVTH244

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVTH244ARGYR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH244ARGYR
IC BUF NON-INVERT 3.6V 20VQFN

IC BUF NON-INVERT 3.6V 20VQFN

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVTH244ARGYR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH244ARGYR
Buffers, Drivers, Receivers, Transceivers SN74LVTH244ARGYR
IC BUF NON-INVERT 3.6V 20VQFN

IC BUF NON-INVERT 3.6V 20VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-13986-6-ND 1259219-SN74LVTH244ARGYR SN74LVTH244ARGYR SN74LVTH244ARGYR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data