Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH244AQDBREP

Description
Win Source Part Number: 1259218-SN74LVTH244A QDBREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 32mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22389-6,296-2238 9-1,-296-22389-1R,-S N74LVTH244AQDBREPR,2 96-22389-2,-296-2238 9-1,TEXTISSN74LVTH24 4AQDBREP,296-22389-2 R,V62/03667-01XE,296 -22389-6R,-V62/03667 -01XE,-296-22389-1,- V62/03667-01XER,296- 22389-1R,2156-SN74LV TH244AQDBREP Base Product Number: 74LVTH244
Request a Quote Datasheet
Description
Win Source Part Number: 1259218-SN74LVTH244A QDBREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 32mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22389-6,296-2238 9-1,-296-22389-1R,-S N74LVTH244AQDBREPR,2 96-22389-2,-296-2238 9-1,TEXTISSN74LVTH24 4AQDBREP,296-22389-2 R,V62/03667-01XE,296 -22389-6R,-V62/03667 -01XE,-296-22389-1,- V62/03667-01XER,296- 22389-1R,2156-SN74LV TH244AQDBREP Base Product Number: 74LVTH244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259218-SN74LVTH244AQDBREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259218-SN74LVTH244AQDBREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259218-SN74LVTH244AQDBREP
Win Source Part Number: 1259218-SN74LVTH244A QDBREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 32mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22389-6,296-2238 9-1,-296-22389-1R,-S N74LVTH244AQDBREPR,2 96-22389-2,-296-2238 9-1,TEXTISSN74LVTH24 4AQDBREP,296-22389-2 R,V62/03667-01XE,296 -22389-6R,-V62/03667 -01XE,-296-22389-1,- V62/03667-01XER,296- 22389-1R,2156-SN74LV TH244AQDBREP Base Product Number: 74LVTH244

Win Source Part Number: 1259218-SN74LVTH244AQDBREP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 32mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22389-6,296-22389-1,-296-22389-1R,-SN74LVTH244AQDBREPR,296-22389-2,-296-22389-1,TEXTISSN74LVTH244AQDBREP,296-22389-2R,V62/03667-01XE,296-22389-6R,-V62/03667-01XE,-296-22389-1,-V62/03667-01XER,296-22389-1R,2156-SN74LVTH244AQDBREP
Base Product Number: 74LVTH244

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-22389-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-22389-6-ND
Buffers, Drivers, Receivers, Transceivers 296-22389-6-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-22389-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-22389-2-ND
Buffers, Drivers, Receivers, Transceivers 296-22389-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-22389-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-22389-1-ND
Buffers, Drivers, Receivers, Transceivers 296-22389-1-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVTH244AQDBREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH244AQDBREP
IC BUF NON-INVERT 3.6V 20SSOP

IC BUF NON-INVERT 3.6V 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1259218-SN74LVTH244AQDBREP 296-22389-6-ND SN74LVTH244AQDBREP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data