3.3-V ABT OCTAL BUFFER/DRIVER, SMD; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVT244; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffer/Line Driver 8-CH Non-Inverting 3-ST BiCMOS 20-Pin TSSOP Tube
Buffers & Line Drivers ABT 3.3V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 29AH7654 | SN74LVTH244APW | SN74LVTH244APW |
| Product Name | 3.3-V Abt Octal Buffer/driver, Smd; Logic Device Type Texas Instruments | Others | Buffers & Line Drivers |