NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT RoHS Compliant: Yes
BUFFER/DRIVER, OCTAL, SMD, SOIC20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVT244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes
Buffers & Line Drivers Tri-State ABT Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 76C4471 | SN74LVTH244ADW |
| Product Name | Non Inverting Buffer, Soic-20; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |