Manufacturer: Texas Instruments
Win Source Part Number: 720497-SN74LVTH244AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH244
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 720497-SN74LVTH244ADW |
| Product Name | Electronic Surplus - SN74LVTH244ADW |