OCTAL BUFFER/DRIVER, SMD, SSOP20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVT244; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; LogicRoHS Compliant: Yes
Buffers & Line Drivers Tri-State ABT Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9582 | SN74LVTH244ADBR |
| Product Name | Octal Buffer/driver, Smd, Ssop20; Logic Device Type Texas Instruments | Buffers & Line Drivers |