Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 140976-SN74LVTH241PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 3.6V 20TSSOP
IC BUF NON-INVERT 3.6V 20TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-8709-1-ND | 140976-SN74LVTH241PWR | SN74LVTH241PWR | SN74LVTH241PWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH241PWR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |