Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH2245DWR

Description
Win Source Part Number: 1259211-SN74LVTH2245 DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVTH2245DWRG4,-S N74LVTH2245DWRG4R,29 6-28885-6,296-28885- 2,296-28885-1,2156-S N74LVTH2245DWR,-SN74 LVTH2245DWRE4R,-SN74 LVTH2245DWRR,TEXTISS N74LVTH2245DWR,-296- 28885-1,SN74LVTH2245 DWRE4,SN74LVTH2245DW RG4,-SN74LVTH2245DWR G4,SN74LVTH2245DWRE4 ,SN74LVTH2245DWR,-SN 74LVTH2245DWRE4 Base Product Number: 74LVTH2245
Request a Quote Datasheet
Description
Win Source Part Number: 1259211-SN74LVTH2245 DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVTH2245DWRG4,-S N74LVTH2245DWRG4R,29 6-28885-6,296-28885- 2,296-28885-1,2156-S N74LVTH2245DWR,-SN74 LVTH2245DWRE4R,-SN74 LVTH2245DWRR,TEXTISS N74LVTH2245DWR,-296- 28885-1,SN74LVTH2245 DWRE4,SN74LVTH2245DW RG4,-SN74LVTH2245DWR G4,SN74LVTH2245DWRE4 ,SN74LVTH2245DWR,-SN 74LVTH2245DWRE4 Base Product Number: 74LVTH2245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259211-SN74LVTH2245DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259211-SN74LVTH2245DWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259211-SN74LVTH2245DWR
Win Source Part Number: 1259211-SN74LVTH2245 DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVTH2245DWRG4,-S N74LVTH2245DWRG4R,29 6-28885-6,296-28885- 2,296-28885-1,2156-S N74LVTH2245DWR,-SN74 LVTH2245DWRE4R,-SN74 LVTH2245DWRR,TEXTISS N74LVTH2245DWR,-296- 28885-1,SN74LVTH2245 DWRE4,SN74LVTH2245DW RG4,-SN74LVTH2245DWR G4,SN74LVTH2245DWRE4 ,SN74LVTH2245DWR,-SN 74LVTH2245DWRE4 Base Product Number: 74LVTH2245

Win Source Part Number: 1259211-SN74LVTH2245DWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVTH2245DWRG4,-SN74LVTH2245DWRG4R,296-28885-6,296-28885-2,296-28885-1,2156-SN74LVTH2245DWR,-SN74LVTH2245DWRE4R,-SN74LVTH2245DWRR,TEXTISSN74LVTH2245DWR,-296-28885-1,SN74LVTH2245DWRE4,SN74LVTH2245DWRG4,-SN74LVTH2245DWRG4,SN74LVTH2245DWRE4,SN74LVTH2245DWR,-SN74LVTH2245DWRE4
Base Product Number: 74LVTH2245

Buy Now Datasheet
 - SN74LVTH2245DWR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH2245DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH2245DWR
Buffers, Drivers, Receivers, Transceivers SN74LVTH2245DWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259211-SN74LVTH2245DWR SN74LVTH2245DWR SN74LVTH2245DWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details