Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16952DGGR SN74LVTH16952DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 139468-SN74LVTH16952 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139468-SN74LVTH16952 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16952DGGR - 139468-SN74LVTH16952DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16952DGGR
139468-SN74LVTH16952DGGR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16952DGGR 139468-SN74LVTH16952DGGR
Manufacturer: Texas Instruments Win Source Part Number: 139468-SN74LVTH16952 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139468-SN74LVTH16952DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LVTH16952DGGR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56

Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH16952DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH16952DGGR
Buffers, Drivers, Receivers, Transceivers SN74LVTH16952DGGR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 139468-SN74LVTH16952DGGR SN74LVTH16952DGGR SN74LVTH16952DGGR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16952DGGR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HIN232EIVZ - 920255-HIN232EIVZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details