Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16652DL SN74LVTH16652DL

Description
Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56
Request a Quote Datasheet
Description
Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVTH16652DL - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56

Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16652DL - 1255967-SN74LVTH16652DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16652DL
1255967-SN74LVTH16652DL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16652DL 1255967-SN74LVTH16652DL
Manufacturer: Texas Instruments Win Source Part Number: 1255967-SN74LVTH1665 2DL Series: 74LVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVTH16652 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74LVT16652ADL; VT16652ADL; 74LVT16652ADL,518; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255967-SN74LVTH16652DL
Series: 74LVTH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74LVTH16652
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74LVT16652ADL; VT16652ADL; 74LVT16652ADL,518;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH16652DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH16652DL
Buffers, Drivers, Receivers, Transceivers SN74LVTH16652DL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVTH16652DL 1255967-SN74LVTH16652DL SN74LVTH16652DL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16652DL Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data