Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH16543DL

Description
Win Source Part Number: 1073116-SN74LVTH1654 3DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVT16245BDLR; 74LVTH16245ADLG4; 74LVTH16245ADLRG4SN7 4LVTH16543DL.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1710-5-NDR,296-1 710-5,-296-1710-5,-2 96-1710-5-ND,-SN74LV TH16543DL-NDR,296-17 10,2156-SN74LVTH1654 3DL,TEXTISSN74LVTH16 543DL,-296-1710 Base Product Number: 74LVTH16543
Request a Quote Datasheet
Description
Win Source Part Number: 1073116-SN74LVTH1654 3DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVT16245BDLR; 74LVTH16245ADLG4; 74LVTH16245ADLRG4SN7 4LVTH16543DL.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1710-5-NDR,296-1 710-5,-296-1710-5,-2 96-1710-5-ND,-SN74LV TH16543DL-NDR,296-17 10,2156-SN74LVTH1654 3DL,TEXTISSN74LVTH16 543DL,-296-1710 Base Product Number: 74LVTH16543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1073116-SN74LVTH16543DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1073116-SN74LVTH16543DL
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1073116-SN74LVTH16543DL
Win Source Part Number: 1073116-SN74LVTH1654 3DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVT16245BDLR; 74LVTH16245ADLG4; 74LVTH16245ADLRG4SN7 4LVTH16543DL.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1710-5-NDR,296-1 710-5,-296-1710-5,-2 96-1710-5-ND,-SN74LV TH16543DL-NDR,296-17 10,2156-SN74LVTH1654 3DL,TEXTISSN74LVTH16 543DL,-296-1710 Base Product Number: 74LVTH16543

Win Source Part Number: 1073116-SN74LVTH16543DL
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74LVT16245BDLR; 74LVTH16245ADLG4; 74LVTH16245ADLRG4SN74LVTH16543DL.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1710-5-NDR,296-1710-5,-296-1710-5,-296-1710-5-ND,-SN74LVTH16543DL-NDR,296-1710,2156-SN74LVTH16543DL,TEXTISSN74LVTH16543DL,-296-1710
Base Product Number: 74LVTH16543

Buy Now Datasheet
 - SN74LVTH16543DL - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56

Registered Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO56

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH16543DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH16543DL
Buffers, Drivers, Receivers, Transceivers SN74LVTH16543DL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1073116-SN74LVTH16543DL SN74LVTH16543DL SN74LVTH16543DL
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IA - 874162-ICL3232IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details