Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255961-SN74LVTH1654
Series: 74LVTH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74LVTH16541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74LVT16541ADGG; 74LVTH16541DGGE4; 74LVTH16541DGGRG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC BUF NON-INVERT 3.6V 48SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-12920-5-ND | 1255961-SN74LVTH16541DL | SN74LVTH16541DL |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16541DL | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |