Texas Instruments Standard Linear and Logic 16-bit 3.3V 160MHz SSOP Logic IC SN74LVTH16374DLG4

Description
16-Bit 3.3V D-Type Flip-Flop, 160MHz, 3-State, SSOP Product overview: SN74LVTH16374DLG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 160MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 160MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH16374DLG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 3.3V D-Type Flip-Flop, 160MHz, 3-State, SSOP Product overview: SN74LVTH16374DLG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 160MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 160MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH16374DLG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 3.3V 160MHz SSOP Logic IC
706-SN74LVTH16374DLG4
16-bit 3.3V 160MHz SSOP Logic IC 706-SN74LVTH16374DLG4
16-Bit 3.3V D-Type Flip-Flop, 160MHz, 3-State, SSOP Product overview: SN74LVTH16374DLG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 160MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 160MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH16374DLG 4 can be used for catalog matching and distributor lookup.

16-Bit 3.3V D-Type Flip-Flop, 160MHz, 3-State, SSOP Product overview: SN74LVTH16374DLG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 160MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 160MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH16374DLG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVTH16374DLG4
Product Name 16-bit 3.3V 160MHz SSOP Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3999-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
7 suppliers
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100117DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers