The SN74LVTH16373DLG4 is a 3.3-V ABT 16-bit transparent D-type latch with 3-state outputs, housed in a 48-pin SSOP (DL) package. It supports mixed-mode signal operation, bus-hold circuitry on data inputs, and operates reliably from 2.7 V to 3.6 V. The device is fully specified for hot insertion and meets ESD protection standards of 2000 V human-body model and 200 V machine model. Its flow-through architecture optimizes PCB layout, and it provides TTL-compatible I/O interfacing in a 3.3-V system.
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74LVTH16373DLG4 |
| Product Name | SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Operating Current | 5 mA |