16BIT BUS TRANSCEIVER, 74LVTH16245; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVT16245; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 40AH5413 |
| Product Name | 16Bit Bus Transceiver, 74Lvth16245; Logic Device Type Texas Instruments |