Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16245ADGG SN74LVTH16245ADGG

Description
Manufacturer: Texas Instruments Win Source Part Number: 720496-SN74LVTH16245 ADGG Manufacturer Homepage: www.ti.com Reference case: TSSOP Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 720496-SN74LVTH16245 ADGG Manufacturer Homepage: www.ti.com Reference case: TSSOP Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16245ADGG - 720496-SN74LVTH16245ADGG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16245ADGG
720496-SN74LVTH16245ADGG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16245ADGG 720496-SN74LVTH16245ADGG
Manufacturer: Texas Instruments Win Source Part Number: 720496-SN74LVTH16245 ADGG Manufacturer Homepage: www.ti.com Reference case: TSSOP Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 720496-SN74LVTH16245ADGG
Manufacturer Homepage: www.ti.com
Reference case: TSSOP
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
LVT SERIES, DUAL 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO48, TSSOP-48 - 815-SN74LVTH16245ADGG - Utmel Electronic Limited
Hong Kong, China
LVT SERIES, DUAL 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO48, TSSOP-48
815-SN74LVTH16245ADGG
LVT SERIES, DUAL 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO48, TSSOP-48 815-SN74LVTH16245ADGG
LVT SERIES, DUAL 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO48, TSSOP-48

LVT SERIES, DUAL 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO48, TSSOP-48

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers
Product Number 720496-SN74LVTH16245ADGG 815-SN74LVTH16245ADGG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16245ADGG LVT SERIES, DUAL 8-BIT TRANSCEIVER, TRUE OUTPUT, PDSO48, TSSOP-48
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details