Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH16244AZQLR

Description
IC BUFFER NON-INVERT 3.6V 56BGA
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 56BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16244AZQLR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVTH16244AZQLR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH16244AZQLR
IC BUFFER NON-INVERT 3.6V 56BGA

IC BUFFER NON-INVERT 3.6V 56BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVTH16244AZQLR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Switches - AS204-80LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Cellular
Supply Voltage Other; 4.8V ~ 5.2V
Operating Frequency 0.3000 to 3500 MHz
View Details
2 suppliers