Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 007312-SN74LVTH16244
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 3.6V 48SSOP
IC BUF NON-INVERT 3.6V 48SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-1261-1-ND | 007312-SN74LVTH16244ADLR | SN74LVTH16244ADLR | SN74LVTH16244ADLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16244ADLR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |