Buffers & Line Drivers 3 St ABT 16-Bit
NON INVERTING BUFFER, TSSOP-48; Logic Family / Base Number:74LVT16244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT RoHS Compliant: Yes
IC, BUFFER/DRIVER, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVT16244; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVTH16244ADGGR | 26C2859 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Tssop-48; Logic Family / Base Number Texas Instruments |