IC, SM, LOGIC, 74LVTH, BUFFER/DRIVER; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVT16245; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9579 |
| Product Name | Ic, Sm, Logic, 74Lvth, Buffer/driver; Logic Device Type Texas Instruments |