Buffers & Line Drivers 3 St 3.3V ABT 16bit
IC, 74LVTH, BUFFER/DRIVER, SSOP48; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVT16244; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVTH162244DL | 26AJ9578 |
| Product Name | Buffers & Line Drivers | Ic, 74Lvth, Buffer/driver, Ssop48; Logic Device Type Texas Instruments |