Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH126PWR

Description
IC BUF NON-INVERT 3.6V 14TSSOP
Datasheet
Description
IC BUF NON-INVERT 3.6V 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH126PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVTH126PWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH126PWR
IC BUF NON-INVERT 3.6V 14TSSOP

IC BUF NON-INVERT 3.6V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVTH126PWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Amplifiers - AWB7229P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 4.5V
Package Type 14-SMD Module
View Details