LOGIC, BUS BUFFER TRI-ST QD, 14TSSOP; Logic Family / Base Number:74LVT126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes
Buffers & Line Drivers Quad ABT 3.3V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ1181 | SN74LVTH126PW |
| Product Name | Logic, Bus Buffer Tri-St Qd, 14Tssop; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |