IC, 3.3-V ABT QUAD BUS BUFFER, SMD; Logic Family / Base Number:74LVT125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes
NON INVERTING BUS BUFFER, SOIC-14; Logic Family / Base Number:74LVT125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT RoHS Compliant: Yes
Buffers & Line Drivers Tri-State ABT Quad
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5146 | SN74LVTH125D |
| Product Name | Ic, 3.3-V Abt Quad Bus Buffer, Smd; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |