Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BRGYR SN74LVT245BRGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 795148-SN74LVT245BRG YR Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVT245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): SN74LVT245BZQNR; SN74LVT245BPWG4; SN74LVT245BDBR; SN74LVT245BDWR; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795148-SN74LVT245BRG YR Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVT245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): SN74LVT245BZQNR; SN74LVT245BPWG4; SN74LVT245BDBR; SN74LVT245BDWR; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BRGYR - 795148-SN74LVT245BRGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BRGYR
795148-SN74LVT245BRGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BRGYR 795148-SN74LVT245BRGYR
Manufacturer: Texas Instruments Win Source Part Number: 795148-SN74LVT245BRG YR Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVT245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): SN74LVT245BZQNR; SN74LVT245BPWG4; SN74LVT245BDBR; SN74LVT245BDWR; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795148-SN74LVT245BRGYR
Series: 74LVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVT245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): SN74LVT245BZQNR; SN74LVT245BPWG4; SN74LVT245BDBR; SN74LVT245BDWR;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVT245BRGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVT245BRGYR
Buffers, Drivers, Receivers, Transceivers SN74LVT245BRGYR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now
IC BUS TRANSCEIVER 8BIT 20QFN - 815-SN74LVT245BRGYR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER 8BIT 20QFN
815-SN74LVT245BRGYR
IC BUS TRANSCEIVER 8BIT 20QFN 815-SN74LVT245BRGYR
IC BUS TRANSCEIVER 8BIT 20QFN

IC BUS TRANSCEIVER 8BIT 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 795148-SN74LVT245BRGYR SN74LVT245BRGYR 815-SN74LVT245BRGYR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BRGYR Buffers, Drivers, Receivers, Transceivers IC BUS TRANSCEIVER 8BIT 20QFN
Package Type Surface Mount; SMD Surface Mount; 20-VFQFN Exposed Pad Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details