LOGIC, BUS TRANSCVR OCTAL, 20SOIC; Logic Family / Base Number:74LVT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 37AJ9115 |
| Product Name | Logic, Bus Transcvr Octal, 20Soic; Logic Family / Base Number Texas Instruments |