TRANSCEIVER, 8BIT, 3-STATE, SSOP-20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVT245; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9589 |
| Product Name | Transceiver, 8Bit, 3-State, Ssop-20; Logic Device Type Texas Instruments |