Buffers & Line Drivers ABT 3.3V
IC, BUFFER/DRIVER, OCTAL, SMD; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVT244BPW | 28AH5152 |
| Product Name | Buffers & Line Drivers | Ic, Buffer/driver, Octal, Smd; Logic Family / Base Number Texas Instruments |