Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
3.3-V ABT OCTAL BUFFER/DRIVER, SMD; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes
IC BUF NON-INVERT 3.6V 20SOIC
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-1707-5-ND | 28AH5151 | SN74LVT244BDW |
| Product Name | Buffers, Drivers, Receivers, Transceivers | 3.3-V Abt Octal Buffer/driver, Smd; Logic Family / Base Number Texas Instruments | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |