Texas Instruments Standard Linear and Logic 3.3-V Abt Octal Buffer/driver, Smd; Logic Family / Base Number Texas Instruments SN74LVT244BDW .

Description
3.3-V ABT OCTAL BUFFER/DRIVER, SMD; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes
Description
3.3-V ABT OCTAL BUFFER/DRIVER, SMD; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3.3-V Abt Octal Buffer/driver, Smd; Logic Family / Base Number Texas Instruments - 98K0501 - Newark, An Avnet Company
Chicago, IL, United States
3.3-V Abt Octal Buffer/driver, Smd; Logic Family / Base Number Texas Instruments
98K0501
3.3-V Abt Octal Buffer/driver, Smd; Logic Family / Base Number Texas Instruments 98K0501
3.3-V ABT OCTAL BUFFER/DRIVER, SMD; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes

3.3-V ABT OCTAL BUFFER/DRIVER, SMD; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Buffer Amplifiers
Product Number 98K0501
Product Name 3.3-V Abt Octal Buffer/driver, Smd; Logic Family / Base Number Texas Instruments
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACF2101BP - 1042525-ACF2101BP - Win Source Electronics
Specs
Bandwidth 2 MHz
Package Type DIP; PDIP; PDIP
Number of Pins 24
View Details
2 suppliers
Operational Amplifier IC - 687-CA3140AE - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Slew Rate 9 V/µs
Bandwidth 4.5 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers