IC, NON INVERTING BUFFER, SSOP-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVT244; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers 3 St 3.3V ABT Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9587 | SN74LVT244BDBR |
| Product Name | Ic, Non Inverting Buffer, Ssop-20; Logic Device Type Texas Instruments | Buffers & Line Drivers |