Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT240ADGVRE4

Description
IC BUFFER INVERT 3.6V 20TVSOP
Datasheet
Description
IC BUFFER INVERT 3.6V 20TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT240ADGVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVT240ADGVRE4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT240ADGVRE4
IC BUFFER INVERT 3.6V 20TVSOP

IC BUFFER INVERT 3.6V 20TVSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVT240ADGVRE4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.65V~5.5V
Data Rate 420000 kbps
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - CAN ICs - 6250G - Acme Chip Technology Co., Limited
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 1000 kbps
View Details