Manufacturer: Texas Instruments
Win Source Part Number: 1255879-SN74LVT16501
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 18-Bit
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVT16501
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1255879-SN74LVT16501DGGR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74LVT16501DGGR |