Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT16245BZRDR

Description
Win Source Part Number: 1259243-SN74LVT16245 BZRDR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-BGA Microstar Junior (8x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22019-2R,296-220 19-1,296-22019-2,-29 6-22019-1,-296-22019 -1R,296-22019-6R,SN7 4LVT16245BZRDR,2156- SN74LVT16245BZRDR,TE XTISSN74LVT16245BZRD R,-SN74LVT16245BZRDR R,296-22019-6,296-22 019-1R Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259243-SN74LVT16245 BZRDR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-BGA Microstar Junior (8x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22019-2R,296-220 19-1,296-22019-2,-29 6-22019-1,-296-22019 -1R,296-22019-6R,SN7 4LVT16245BZRDR,2156- SN74LVT16245BZRDR,TE XTISSN74LVT16245BZRD R,-SN74LVT16245BZRDR R,296-22019-6,296-22 019-1R Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259243-SN74LVT16245BZRDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259243-SN74LVT16245BZRDR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259243-SN74LVT16245BZRDR
Win Source Part Number: 1259243-SN74LVT16245 BZRDR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-BGA Microstar Junior (8x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22019-2R,296-220 19-1,296-22019-2,-29 6-22019-1,-296-22019 -1R,296-22019-6R,SN7 4LVT16245BZRDR,2156- SN74LVT16245BZRDR,TE XTISSN74LVT16245BZRD R,-SN74LVT16245BZRDR R,296-22019-6,296-22 019-1R Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1259243-SN74LVT16245BZRDR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVT
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-BGA Microstar Junior (8x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22019-2R,296-22019-1,296-22019-2,-296-22019-1,-296-22019-1R,296-22019-6R,SN74LVT16245BZRDR,2156-SN74LVT16245BZRDR,TEXTISSN74LVT16245BZRDR,-SN74LVT16245BZRDRR,296-22019-6,296-22019-1R
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVT16245BZRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVT16245BZRDR
Buffers, Drivers, Receivers, Transceivers SN74LVT16245BZRDR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259243-SN74LVT16245BZRDR SN74LVT16245BZRDR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details