Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT16245BGRDR

Description
Win Source Part Number: 1259235-SN74LVT16245 BGRDR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-BGA Microstar Junior (8x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVT16245BGRDRR,2 156-SN74LVT16245BGRD R-TITR,TEXTISSN74LVT 16245BGRDR Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259235-SN74LVT16245 BGRDR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-BGA Microstar Junior (8x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVT16245BGRDRR,2 156-SN74LVT16245BGRD R-TITR,TEXTISSN74LVT 16245BGRDR Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259235-SN74LVT16245BGRDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259235-SN74LVT16245BGRDR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259235-SN74LVT16245BGRDR
Win Source Part Number: 1259235-SN74LVT16245 BGRDR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-BGA Microstar Junior (8x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVT16245BGRDRR,2 156-SN74LVT16245BGRD R-TITR,TEXTISSN74LVT 16245BGRDR Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1259235-SN74LVT16245BGRDR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVT
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-BGA Microstar Junior (8x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVT16245BGRDRR,2156-SN74LVT16245BGRDR-TITR,TEXTISSN74LVT16245BGRDR
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVT16245BGRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVT16245BGRDR
Buffers, Drivers, Receivers, Transceivers SN74LVT16245BGRDR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259235-SN74LVT16245BGRDR SN74LVT16245BGRDR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details