Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16245BDGVR SN74LVT16245BDGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255877-SN74LVT16245 BDGVR Series: 74LVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVT16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74LVT16245MTD; 74LVTH162245MTX; 74LVTH162245MTX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255877-SN74LVT16245 BDGVR Series: 74LVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVT16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74LVT16245MTD; 74LVTH162245MTX; 74LVTH162245MTX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16245BDGVR - 1255877-SN74LVT16245BDGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16245BDGVR
1255877-SN74LVT16245BDGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16245BDGVR 1255877-SN74LVT16245BDGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255877-SN74LVT16245 BDGVR Series: 74LVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVT16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74LVT16245MTD; 74LVTH162245MTX; 74LVTH162245MTX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255877-SN74LVT16245BDGVR
Series: 74LVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74LVT16245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74LVT16245MTD; 74LVTH162245MTX; 74LVTH162245MTX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVT16245BDGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVT16245BDGVR
Buffers, Drivers, Receivers, Transceivers SN74LVT16245BDGVR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1255877-SN74LVT16245BDGVR SN74LVT16245BDGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16245BDGVR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 48-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details