Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255872-SN74LVT16244
Series: 74LVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74LVT16244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74LVTH16244MEA; 74LVTH162244MEX_NL; 74LVTH16244MTDX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC BUFF/DVR TRI-ST 16BIT 48TVSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-8636-2-ND | 1255872-SN74LVT16244BDGVR | 815-SN74LVT16244BDGVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16244BDGVR | IC BUFF/DVR TRI-ST 16BIT 48TVSOP |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |