Manufacturer: Texas Instruments
Win Source Part Number: 211955-SN74LVT162245
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
IC TXRX NON-INVERT 3.6V 48TSSOP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 211955-SN74LVT162245DGGR | 815-SN74LVT162245DGGR | SN74LVT162245DGGR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT162245DGGR | IC TXRX NON-INVERT 3.6V 48TSSOP | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 48-TFSOP (0.240, 6.10mm Width) | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |