Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVT162244ADGVR

Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-8629-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-8629-2-ND
Buffers, Drivers, Receivers, Transceivers 296-8629-2-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT162244ADGVR - 795144-SN74LVT162244ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT162244ADGVR
795144-SN74LVT162244ADGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT162244ADGVR 795144-SN74LVT162244ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 795144-SN74LVT162244 ADGVR Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74LVT162244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74LVT16244MTDX_Q; 74LVTH162244MEA; 74LVTH162244MTD_NL; 74LVTH162244ME; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795144-SN74LVT162244ADGVR
Series: 74LVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74LVT162244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74LVT16244MTDX_Q; 74LVTH162244MEA; 74LVTH162244MTD_NL; 74LVTH162244ME;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-8629-2-ND 795144-SN74LVT162244ADGVR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT162244ADGVR
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4000-2ARZ-RL - 859861-ADA4000-2ARZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPAG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers