Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCZ32245AGKER

Description
Win Source Part Number: 1259259-SN74LVCZ3224 5AGKER Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCZ Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15609-2R,-296-15 609-1,296-15609-1R,2 156-SN74LVCZ32245AGK ER,-296-15609-1R,TEX TISSN74LVCZ32245AGKE R,296-15609-2,-296-1 5609-1,296-15609-1,- SN74LVCZ32245AGKERR Base Product Number: SN74LVCZ3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259259-SN74LVCZ3224 5AGKER Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCZ Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15609-2R,-296-15 609-1,296-15609-1R,2 156-SN74LVCZ32245AGK ER,-296-15609-1R,TEX TISSN74LVCZ32245AGKE R,296-15609-2,-296-1 5609-1,296-15609-1,- SN74LVCZ32245AGKERR Base Product Number: SN74LVCZ3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259259-SN74LVCZ32245AGKER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259259-SN74LVCZ32245AGKER
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259259-SN74LVCZ32245AGKER
Win Source Part Number: 1259259-SN74LVCZ3224 5AGKER Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCZ Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15609-2R,-296-15 609-1,296-15609-1R,2 156-SN74LVCZ32245AGK ER,-296-15609-1R,TEX TISSN74LVCZ32245AGKE R,296-15609-2,-296-1 5609-1,296-15609-1,- SN74LVCZ32245AGKERR Base Product Number: SN74LVCZ3 Product Status: Obsolete

Win Source Part Number: 1259259-SN74LVCZ32245AGKER
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCZ
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15609-2R,-296-15609-1,296-15609-1R,2156-SN74LVCZ32245AGKER,-296-15609-1R,TEXTISSN74LVCZ32245AGKER,296-15609-2,-296-15609-1,296-15609-1,-SN74LVCZ32245AGKERR
Base Product Number: SN74LVCZ3
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCZ32245AGKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCZ32245AGKER
Buffers, Drivers, Receivers, Transceivers SN74LVCZ32245AGKER
Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259259-SN74LVCZ32245AGKER SN74LVCZ32245AGKER
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM231LARZ - 860124-ADM231LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details