Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCZ245APWT SN74LVCZ245APWT

Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVCZ245APWT - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCZ245APWT - 795141-SN74LVCZ245APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCZ245APWT
795141-SN74LVCZ245APWT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCZ245APWT 795141-SN74LVCZ245APWT
Manufacturer: Texas Instruments Win Source Part Number: 795141-SN74LVCZ245AP WT Series: 74LVCZ Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCZ245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 74LVCH2245APG9; TC74LCX245FT(EL); HD74LVCZ245ATELL; HD74LVCZ245AT-E; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795141-SN74LVCZ245APWT
Series: 74LVCZ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVCZ245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 74LVCH2245APG9; TC74LCX245FT(EL); HD74LVCZ245ATELL; HD74LVCZ245AT-E;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC BUS TRANSCEIVER 8BIT 20TSSOP - 815-SN74LVCZ245APWT - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER 8BIT 20TSSOP
815-SN74LVCZ245APWT
IC BUS TRANSCEIVER 8BIT 20TSSOP 815-SN74LVCZ245APWT
IC BUS TRANSCEIVER 8BIT 20TSSOP

IC BUS TRANSCEIVER 8BIT 20TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVCZ245APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCZ245APWT
Buffers, Drivers, Receivers, Transceivers SN74LVCZ245APWT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVCZ245APWT 795141-SN74LVCZ245APWT 815-SN74LVCZ245APWT SN74LVCZ245APWT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCZ245APWT IC BUS TRANSCEIVER 8BIT 20TSSOP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 20-TSSOP (0.173, 4.40mm Width) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details