Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCZ245APW

Description
Win Source Part Number: 1259269-SN74LVCZ245A PW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCZ Standard Package: 70 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVCZ245APWG4,215 6-SN74LVCZ245APW,SN7 4LVCZ245APWG4,-SN74L VCZ245APWR,SN74LVCZ2 45APWE4,-296-9879-5, 296-9879-5,SN74LVCZ2 45APWE4,-296-9879-5, -SN74LVCZ245APWE4,TE XTISSN74LVCZ245APW Base Product Number: 74LVCZ245
Request a Quote Datasheet
Description
Win Source Part Number: 1259269-SN74LVCZ245A PW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCZ Standard Package: 70 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVCZ245APWG4,215 6-SN74LVCZ245APW,SN7 4LVCZ245APWG4,-SN74L VCZ245APWR,SN74LVCZ2 45APWE4,-296-9879-5, 296-9879-5,SN74LVCZ2 45APWE4,-296-9879-5, -SN74LVCZ245APWE4,TE XTISSN74LVCZ245APW Base Product Number: 74LVCZ245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259269-SN74LVCZ245APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259269-SN74LVCZ245APW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259269-SN74LVCZ245APW
Win Source Part Number: 1259269-SN74LVCZ245A PW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCZ Standard Package: 70 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVCZ245APWG4,215 6-SN74LVCZ245APW,SN7 4LVCZ245APWG4,-SN74L VCZ245APWR,SN74LVCZ2 45APWE4,-296-9879-5, 296-9879-5,SN74LVCZ2 45APWE4,-296-9879-5, -SN74LVCZ245APWE4,TE XTISSN74LVCZ245APW Base Product Number: 74LVCZ245

Win Source Part Number: 1259269-SN74LVCZ245APW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCZ
Standard Package: 70
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVCZ245APWG4,2156-SN74LVCZ245APW,SN74LVCZ245APWG4,-SN74LVCZ245APWR,SN74LVCZ245APWE4,-296-9879-5,296-9879-5,SN74LVCZ245APWE4,-296-9879-5,-SN74LVCZ245APWE4,TEXTISSN74LVCZ245APW
Base Product Number: 74LVCZ245

Buy Now Datasheet
 - SN74LVCZ245APW - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCZ245APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCZ245APW
Buffers, Drivers, Receivers, Transceivers SN74LVCZ245APW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259269-SN74LVCZ245APW SN74LVCZ245APW SN74LVCZ245APW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data