Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCZ244ADWE4

Description
Win Source Part Number: 1259265-SN74LVCZ244A DWE4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCZ Standard Package: 550 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVCZ2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259265-SN74LVCZ244A DWE4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCZ Standard Package: 550 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVCZ2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259265-SN74LVCZ244ADWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259265-SN74LVCZ244ADWE4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259265-SN74LVCZ244ADWE4
Win Source Part Number: 1259265-SN74LVCZ244A DWE4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCZ Standard Package: 550 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVCZ2 Product Status: Obsolete

Win Source Part Number: 1259265-SN74LVCZ244ADWE4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCZ
Standard Package: 550
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVCZ2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 1259265-SN74LVCZ244ADWE4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3160AE - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Life Cycle Stage Rochester Active
View Details
4 suppliers
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
IC CLK BUFFER 1:10 100MHZ 20SSOP - 668-74FCT3807APYGI - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers