Win Source Part Number: 1257572-SN74LVCU04AP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVCU
Number of Circuits: 6
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.4V ~ 0.65V
Logic Level - High: 1.32V ~ 2.88V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVCU0
Product Status: Obsolete
6-Input Inverter Gate, 3.6V, CMOS, TSSOP-14 Product overview: SN74LVCU04APWTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVCU04APWTG4
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257572-SN74LVCU04APWTG4 | 705-SN74LVCU04APWTG4 | SN74LVCU04APWTG4-ND | SN74LVCU04APWTG4 | SN74LVCU04APWTG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 3.6V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 1.32V ~ 2.88V (Low), 0.4V ~ 0.65V (High) |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 3.8 ns | 3.8 ns | 3.8 ns | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |