Texas Instruments Logic - Logic - Gates and Inverters - SN74LVCU04ADRG4 SN74LVCU04ADRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 795138-SN74LVCU04ADR G4 Series: 74LVCU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Logic Level - Low: 0.4 V ~ 0.65 V Logic Level - High: 1.32 V ~ 2.88 V Family Name: SN74LVCU04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 10μA Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795138-SN74LVCU04ADR G4 Series: 74LVCU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Logic Level - Low: 0.4 V ~ 0.65 V Logic Level - High: 1.32 V ~ 2.88 V Family Name: SN74LVCU04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 10μA Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVCU04ADRG4 - 795138-SN74LVCU04ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVCU04ADRG4
795138-SN74LVCU04ADRG4
Logic - Logic - Gates and Inverters - SN74LVCU04ADRG4 795138-SN74LVCU04ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 795138-SN74LVCU04ADR G4 Series: 74LVCU Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Logic Level - Low: 0.4 V ~ 0.65 V Logic Level - High: 1.32 V ~ 2.88 V Family Name: SN74LVCU04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 10μA Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795138-SN74LVCU04ADRG4
Series: 74LVCU
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Logic Level - Low: 0.4 V ~ 0.65 V
Logic Level - High: 1.32 V ~ 2.88 V
Family Name: SN74LVCU04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 10μA
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 795138-SN74LVCU04ADRG4
Product Name Logic - Logic - Gates and Inverters - SN74LVCU04ADRG4
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-LT1007ACN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301BSAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details