Inverter IC 6 Channel 14-SOIC
Win Source Part Number: 1257570-SN74LVCU04AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVCU
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.4V ~ 0.65V
Logic Level - High: 1.32V ~ 2.88V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-9861-5,TEXTISSN
Base Product Number: 74LVCU04
Hex Inverter, 6-Gate, CMOS, SOIC, 1.65-3.6V Product overview: SN74LVCU04AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVCU04AD can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74LVCU04AD-ND | 1257570-SN74LVCU04AD | 705-SN74LVCU04AD | SN74LVCU04AD | SN74LVCU04AD |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 3.6V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.32V ~ 2.88V (Low), 0.4V ~ 0.65V (High) |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 3.8 ns | 3.8 ns | 7.3 ns | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |